TE Connectivity Rectangular Boots & Strain Relief T3125320001-000

Description
Body Features Primary Product Material : Brass Industry Standards VDE Tested : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Industry Standards VDE Tested : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - T3125320001-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
T3125320001-000
Rectangular Boots & Strain Relief T3125320001-000
Body Features Primary Product Material : Brass Industry Standards VDE Tested : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass

Industry Standards


  • VDE Tested : Yes

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3125320001-000
Product Name Rectangular Boots & Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-5 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Connector Strain Relief - 5745175-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details