CIRCULAR BACKSHELL, SIZE B, 7.9MM, ALUM; Connector Shell Size:B; Cable Diameter Max:7.9mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 58AC1681 |
| Product Name | Circular Backshell, Size B, 7.9Mm, Alum; Connector Shell Size Raychem Te Connectivity |