TE Connectivity Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity HD18-009

Description
STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:25.4mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:25.4mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity - 52Y0940 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity
52Y0940
Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity 52Y0940
STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:25.4mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:25.4mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 52Y0940
Product Name Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206322-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074404 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details