TE Connectivity ™ Connector Strain Relief 641778-1

Description
Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 641778-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
641778-1
Connector Strain Relief 641778-1
Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10000

Product Type Features


  • Strain Relief Accessory Type : Strain Relief Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 641778-1
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308348-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details