TE Connectivity Connector Strain Relief DT12P-BT-YW

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Dimensions Compatible Cable Diameter Range : 0 - 13.08 MM  [0 - .515 INCH ] Industry Standards IP Rating : IP6K9K Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Dimensions Compatible Cable Diameter Range : 0 - 13.08 MM  [0 - .515 INCH ] Industry Standards IP Rating : IP6K9K Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - DT12P-BT-YW - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
DT12P-BT-YW
Connector Strain Relief DT12P-BT-YW
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Dimensions Compatible Cable Diameter Range : 0 - 13.08 MM  [0 - .515 INCH ] Industry Standards IP Rating : IP6K9K Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Yellow
  • Primary Product Material : PVC

Dimensions


  • Compatible Cable Diameter Range : 0 - 13.08 MM  [0 - .515 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number DT12P-BT-YW
Product Name Connector Strain Relief
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 208945-5 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Connector Strain Relief - 2-747580-2 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-2308272-0 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details