TE Connectivity Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity 640717-1

Description
STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity - 90F4819 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity
90F4819
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity 90F4819
STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

STRAIN RELIEF, 12WAY, NYLON; Accessory Type:Strain Relief; For Use With:12 Position Matrix Cap Housings; No. of Positions:12Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4819
Product Name Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details