TE Connectivity Datasheets for Strain Reliefs
Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
Strain Reliefs: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 12 Industry Standards IP Rating : IP6K9K Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : M40 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 10... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : M40 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 5... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40... | |
| Body Features Primary Product Color : Natural Primary Product Material : C.R Steel Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland | |
| Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions... | |
| Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Sealable : Yes... | |
| Body Features Primary Product Material : Brass Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : M20 x 1.5 Product Type Features Sealable : Yes Strain Relief... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : M25 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : M32 x 1.5 Product Type Features Sealable : Yes Strain Relief... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG21 Product Type Features Sealable : Yes Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG29 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M12 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M20 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M25 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M25 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M27 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M32 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M32 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M40 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M40 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M50 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M50 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M63 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG11 Packaging Features Packaging Method : Box Packaging Quantity : 12 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG13.5 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG13 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG21/PG29 Product Type Features Sealable : Yes Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Box Packaging Quantity : 15 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG29 Packaging Features Packaging Method : Box Packaging Quantity : 24 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG29 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG36 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG42 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG7 Packaging Features Packaging Method : Box Packaging Quantity : 44 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Box Packaging Quantity : 45 Product... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M25 Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Nylon Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Body Features Primary Product Material : Stainless Steel, Thermoplastic Configuration Features Number of Positions : 1 Housing Features Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Thermoplastic Configuration Features Number of Positions : 8 Housing Features Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features... | |
| Mechanical Attachment Thread Size : M32 Product Type Features Strain Relief Accessory Type : Cable Fitting | |
| Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland | |
| Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ] |
| << Prev |