Body Features Primary Product Color : White Primary Product Material : Nylon
Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Strain Relief Adapter
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon
Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Strain Relief Adapter
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : White Primary Product Material : Nylon
Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Strain Relief Adapter
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : White
Primary Product Material : Nylon
Industry Standards
Compatible With Agency/Standards Products : VDE, CSA, UL
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Strain Relief Adapter
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]