TE Connectivity Connector Strain Relief EG6241-000

Description
Body Features Primary Product Material : Steel Dimensions Product Length : 206.24 MM  [8.12 INCH ] Product Width : 4.95 MM  [.19 INCH ] Industry Standards Compatible With Approved Standards Products : None Product Type Features Strain Relief Accessory Type : Band Strap Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Dimensions Product Length : 206.24 MM  [8.12 INCH ] Product Width : 4.95 MM  [.19 INCH ] Industry Standards Compatible With Approved Standards Products : None Product Type Features Strain Relief Accessory Type : Band Strap Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - EG6241-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
EG6241-000
Connector Strain Relief EG6241-000
Body Features Primary Product Material : Steel Dimensions Product Length : 206.24 MM  [8.12 INCH ] Product Width : 4.95 MM  [.19 INCH ] Industry Standards Compatible With Approved Standards Products : None Product Type Features Strain Relief Accessory Type : Band Strap Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Length : 206.24 MM  [8.12 INCH ]
  • Product Width : 4.95 MM  [.19 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : None

Product Type Features


  • Strain Relief Accessory Type : Band Strap

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number EG6241-000
Product Name Connector Strain Relief
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5748676-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details