TE Connectivity Connector Strain Relief 745508-4

Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 6.6 - 7.62 MM  [.26 - .3 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 6.6 - 7.62 MM  [.26 - .3 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 745508-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
745508-4
Connector Strain Relief 745508-4
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 6.6 - 7.62 MM  [.26 - .3 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Compatible Cable Diameter Range : 6.6 - 7.62 MM  [.26 - .3 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 2, 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Split Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 745508-4
Product Name Connector Strain Relief
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5748677-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 2-2308348-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 5206393-1 - TE Connectivity
Specs
Material Polypropylene
View Details