TE Connectivity Cable Clips & Clamps 965784-1

Description
TE Connectivity 965784-1 Cable Clamp
Request a Quote Datasheet
Description
TE Connectivity 965784-1 Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
3957577
Cable Clips & Clamps 3957577
TE Connectivity 965784-1 Cable Clamp

TE Connectivity 965784-1 Cable Clamp

Supplier's Site
Cable Clips & Clamps - 1361770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1361770
Cable Clips & Clamps 1361770
TE Connectivity 965784-1 Cable Clamp

TE Connectivity 965784-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Strain Relief, Pa 66; Connector Shell Size Amp Te Connectivity - 86C7441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Strain Relief, Pa 66; Connector Shell Size Amp Te Connectivity
86C7441
Circular Cable Clamp, Strain Relief, Pa 66; Connector Shell Size Amp Te Connectivity 86C7441
CIRCULAR CABLE CLAMP, STRAIN RELIEF, PA 66; Connector Shell Size:-; Cable Diameter Max:2.5mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:Circular Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, STRAIN RELIEF, PA 66; Connector Shell Size:-; Cable Diameter Max:2.5mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Strain Reliefs
Product Number 3957577 1361770 86C7441
Product Name Cable Clips & Clamps Cable Clips & Clamps Circular Cable Clamp, Strain Relief, Pa 66; Connector Shell Size Amp Te Connectivity
Type Cable clamp Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206138-8 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details