TE Connectivity Circular Strain Relief, Size 9; Connector Shell Size Raychem Te Connectivity R85049/88-9Z03

Description
CIRCULAR STRAIN RELIEF, SIZE 9; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 9 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 9; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 9 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 9; Connector Shell Size Raychem Te Connectivity - 40Y0934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 9; Connector Shell Size Raychem Te Connectivity
40Y0934
Circular Strain Relief, Size 9; Connector Shell Size Raychem Te Connectivity 40Y0934
CIRCULAR STRAIN RELIEF, SIZE 9; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 9 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 9; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 9 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0934
Product Name Circular Strain Relief, Size 9; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 796380-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details