TE Connectivity Split Band Ring Size 6, 22.35Mm; Connector Shell Size Amp Te Connectivity M85049/93-06

Description
SPLIT BAND RING SIZE 6, 22.35MM; Connector Shell Size:6; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Description
SPLIT BAND RING SIZE 6, 22.35MM; Connector Shell Size:6; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Split Band Ring, part number 02AH6708, is designed for use with connector shell sizes compatible with MIL-DTL-26482 Series II and MIL-DTL-83723 Series I & II connectors. It features a rugged, lightweight, two-piece snap lock design that facilitates quick installation and provides a reliable mechanical joint. Constructed from high-performance engineering plastic, it offers protection for cable bundles from physical damage. The product is compliant with SAE AS-85049/93 standards and operates effectively within a temperature range of -65°C to +175°C. Its versatility allows for the use of band straps and various solder devices, making it suitable for applications in military avionics, commercial avionics, military ground vehicles, C4ISR, and radar systems.

Datasheet Summary
Powered by GS/AI

The Split Band Ring, part number 02AH6708, is designed for use with connector shell sizes compatible with MIL-DTL-26482 Series II and MIL-DTL-83723 Series I & II connectors. It features a rugged, lightweight, two-piece snap lock design that facilitates quick installation and provides a reliable mechanical joint. Constructed from high-performance engineering plastic, it offers protection for cable bundles from physical damage. The product is compliant with SAE AS-85049/93 standards and operates effectively within a temperature range of -65°C to +175°C. Its versatility allows for the use of band straps and various solder devices, making it suitable for applications in military avionics, commercial avionics, military ground vehicles, C4ISR, and radar systems.

Suppliers

Company
Product
Description
Supplier Links
Split Band Ring Size 6, 22.35Mm; Connector Shell Size Amp Te Connectivity - 02AH6708 - Newark, An Avnet Company
Chicago, IL, United States
Split Band Ring Size 6, 22.35Mm; Connector Shell Size Amp Te Connectivity
02AH6708
Split Band Ring Size 6, 22.35Mm; Connector Shell Size Amp Te Connectivity 02AH6708
SPLIT BAND RING SIZE 6, 22.35MM; Connector Shell Size:6; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

SPLIT BAND RING SIZE 6, 22.35MM; Connector Shell Size:6; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 02AH6708
Product Name Split Band Ring Size 6, 22.35Mm; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Polyamide, PG 11/2, 2 - 7mm Clamping Range - 70074525 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details