TE Connectivity Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity 643030-4.

Description
STRAIN RELIEF, 5WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:5 POSITION INLINE CAP HOUSINGS; NO. OF POSITIONS:5POSITIONS ; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:5CONTACTS ROHS COMPLIANT: YES
Description
STRAIN RELIEF, 5WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:5 POSITION INLINE CAP HOUSINGS; NO. OF POSITIONS:5POSITIONS ; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:5CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity - 30AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity
30AC5556
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity 30AC5556
STRAIN RELIEF, 5WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:5 POSITION INLINE CAP HOUSINGS; NO. OF POSITIONS:5POSITIONS ; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:5CONTACTS ROHS COMPLIANT: YES

STRAIN RELIEF, 5WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:5 POSITION INLINE CAP HOUSINGS; NO. OF POSITIONS:5POSITIONS; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:5CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC5556
Product Name Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Connector Strain Relief - 1-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824190 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details