Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Configuration Features Number of Positions : 15
Dimensions Product Length : 27.6 MM [1.087 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 159.8 - 252.8
Housing Features Body Orientation : Horizontal
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Stabilizer
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Configuration Features Number of Positions : 15
Dimensions Product Length : 27.6 MM [1.087 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 159.8 - 252.8
Housing Features Body Orientation : Horizontal
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Stabilizer
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Configuration Features Number of Positions : 15
Dimensions Product Length : 27.6 MM [1.087 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 159.8 - 252.8
Housing Features Body Orientation : Horizontal
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Stabilizer
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Thermoplastic
Configuration Features
Number of Positions : 15
Dimensions
Product Length : 27.6 MM [1.087 INCH ]
Wire Size (MMSQ) : .08 - .12
Wire Size (AWG) : 28 - 26
Wire Size (CMA) : 159.8 - 252.8
Housing Features
Body Orientation : Horizontal
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Cable Stabilizer
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]