TE Connectivity Connector Strain Relief T3209501202-001

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M50 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M50 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3209501202-001 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3209501202-001
Connector Strain Relief T3209501202-001
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M50 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6

Industry Standards


  • IP Rating : IP68
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Thread Size : M50 x 1.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3209501202-001
Product Name Connector Strain Relief
Material PA 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 3-747579-4 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-206062-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers