TE Connectivity Split Band Ring Size 4, 22.35Mm; Connector Shell Size Amp Te Connectivity M85049/93-04

Description
SPLIT BAND RING SIZE 4, 22.35MM; Connector Shell Size:4; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet
Description
SPLIT BAND RING SIZE 4, 22.35MM; Connector Shell Size:4; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Band Ring Size 4, 22.35Mm; Connector Shell Size Amp Te Connectivity - 02AH6707 - Newark, An Avnet Company
Chicago, IL, United States
Split Band Ring Size 4, 22.35Mm; Connector Shell Size Amp Te Connectivity
02AH6707
Split Band Ring Size 4, 22.35Mm; Connector Shell Size Amp Te Connectivity 02AH6707
SPLIT BAND RING SIZE 4, 22.35MM; Connector Shell Size:4; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

SPLIT BAND RING SIZE 4, 22.35MM; Connector Shell Size:4; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 02AH6707
Product Name Split Band Ring Size 4, 22.35Mm; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074557 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Connector Strain Relief - 5748676-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details