TE Connectivity Connector Strain Relief 749124-3

Description
Body Features Primary Product Material : Carbon Steel Product Type Features Strain Relief Accessory Type : Strain Relief Staple Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Carbon Steel Product Type Features Strain Relief Accessory Type : Strain Relief Staple Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 749124-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
749124-3
Connector Strain Relief 749124-3
Body Features Primary Product Material : Carbon Steel Product Type Features Strain Relief Accessory Type : Strain Relief Staple Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Carbon Steel

Product Type Features


  • Strain Relief Accessory Type : Strain Relief Staple

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 749124-3
Product Name Connector Strain Relief
Material Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Connector Strain Relief - 2-350377-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details