TE Connectivity Braid Tail Swept Elbow Backshell/22.23Mm; Connector Shell Size Polamco Te Connectivity 70A3-20-14-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/22.23MM; Connector Shell Size:20; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/22.23MM; Connector Shell Size:20; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/22.23Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7007 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/22.23Mm; Connector Shell Size Polamco Te Connectivity
95AJ7007
Braid Tail Swept Elbow Backshell/22.23Mm; Connector Shell Size Polamco Te Connectivity 95AJ7007
BRAID TAIL SWEPT ELBOW BACKSHELL/22.23MM; Connector Shell Size:20; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL/22.23MM; Connector Shell Size:20; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7007
Product Name Braid Tail Swept Elbow Backshell/22.23Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details