TE Connectivity Connector Strain Relief DT4S-BT-EXT

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 0 - 12.37 MM  [0 - .487 INCH ] Industry Standards IP Rating : IP6K9K Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Sealable : Yes Strain Relief Accessory Type : Boot
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 0 - 12.37 MM  [0 - .487 INCH ] Industry Standards IP Rating : IP6K9K Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Sealable : Yes Strain Relief Accessory Type : Boot
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - DT4S-BT-EXT - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
DT4S-BT-EXT
Connector Strain Relief DT4S-BT-EXT
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 0 - 12.37 MM  [0 - .487 INCH ] Industry Standards IP Rating : IP6K9K Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Sealable : Yes Strain Relief Accessory Type : Boot

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Gray
  • Primary Product Material : PVC

Configuration Features


  • Number of Positions : 4

Dimensions


  • Compatible Cable Diameter Range : 0 - 12.37 MM  [0 - .487 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Boot
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number DT4S-BT-EXT
Product Name Connector Strain Relief
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers