TE Connectivity
Connector Strain Relief
T3071211602-000
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : PG16/PG21
Packaging Features Packaging Method : Tray Packaging Quantity : 56
Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : PG16/PG21
Packaging Features Packaging Method : Tray Packaging Quantity : 56
Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : PG16/PG21
Packaging Features Packaging Method : Tray Packaging Quantity : 56
Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Primary Product Material : Brass
- Primary Product Plating Material : Nickel
Mechanical Attachment
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 56
Product Type Features
- Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
T3071211602-000 |
|
Product Name
|
Connector Strain Relief |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
PVC
Length
2.32 inch (58.93 mm)
Operating Temperature
-65 to 105 C (-85 to 221 F)
View Details
Material
Copper Alloy
Length
0.4000 inch (10.16 mm)
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details