TE Connectivity Band Strap, Size 1; Connector Shell Size Raychem Te Connectivity M85049/128-1

Description
BAND STRAP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:355.6mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:355.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 1; Connector Shell Size Raychem Te Connectivity - 29X7517 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 1; Connector Shell Size Raychem Te Connectivity
29X7517
Band Strap, Size 1; Connector Shell Size Raychem Te Connectivity 29X7517
BAND STRAP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:355.6mm RoHS Compliant: Yes

BAND STRAP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:355.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29X7517
Product Name Band Strap, Size 1; Connector Shell Size Raychem Te Connectivity
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details