TE ConnectivityConnector Strain ReliefT3209161212-001
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Mechanical Attachment Thread Size : M16 x 1.5
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Mechanical Attachment Thread Size : M16 x 1.5
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PA 6
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Mechanical Attachment Thread Size : M16 x 1.5
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PA 6
Industry Standards
IP Rating : IP68
UL Flammability Rating : UL 94V-2
Mechanical Attachment
Thread Size : M16 x 1.5
Packaging Features
Packaging Method : Bag
Packaging Quantity : 10
Product Type Features
Sealable : Yes
Strain Relief Accessory Type : Cable Gland
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]