TE Connectivity Connector Strain Relief 9-329006-0

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.51 MM  [.217 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59B, RG 62B, RG 124, RG 59, RG 210, RG 140, RG 59A, RG 62A, RG 62 Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.51 MM  [.217 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59B, RG 62B, RG 124, RG 59, RG 210, RG 140, RG 59A, RG 62A, RG 62 Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 9-329006-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
9-329006-0
Connector Strain Relief 9-329006-0
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.51 MM  [.217 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59B, RG 62B, RG 124, RG 59, RG 210, RG 140, RG 59A, RG 62A, RG 62 Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.51 MM  [.217 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 59B, RG 62B, RG 124, RG 59, RG 210, RG 140, RG 59A, RG 62A, RG 62
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 9-329006-0
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5750100-1 - TE Connectivity
Specs
Material Polypropylene
View Details