TE Connectivity Connector Strain Relief 964572-7

Description
Body Features Primary Product Color : White Dimensions Cable Entry Diameter : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 174 Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -10 - 75 DEGC  [14 - 167 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Dimensions Cable Entry Diameter : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 174 Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -10 - 75 DEGC  [14 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 964572-7 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
964572-7
Connector Strain Relief 964572-7
Body Features Primary Product Color : White Dimensions Cable Entry Diameter : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 174 Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -10 - 75 DEGC  [14 - 167 DEGF ]

Body Features


  • Primary Product Color : White

Dimensions


  • Cable Entry Diameter : 2.6 MM  [.102 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 174
  • Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature Range : -10 - 75 DEGC  [14 - 167 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 964572-7
Product Name Connector Strain Relief
Operating Temperature -10 to 75 C (14 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206070-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 520851-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details