TE Connectivity Strain Relief, Nylon, 3Pos, Natural; Accessory Type Amp Te Connectivity 641763-1

Description
STRAIN RELIEF, NYLON, 3POS, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
STRAIN RELIEF, NYLON, 3POS, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Nylon, 3Pos, Natural; Accessory Type Amp Te Connectivity - 77AC0221 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Nylon, 3Pos, Natural; Accessory Type Amp Te Connectivity
77AC0221
Strain Relief, Nylon, 3Pos, Natural; Accessory Type Amp Te Connectivity 77AC0221
STRAIN RELIEF, NYLON, 3POS, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF, NYLON, 3POS, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Connectors; No. of Positions:3Positions; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 77AC0221
Product Name Strain Relief, Nylon, 3Pos, Natural; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Connector Strain Relief - 5745833-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details