Body Features Primary Product Material : Copper Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 5.31 MM [.209 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58A, RG 58 Strain Relief Accessory Type : Ferrule
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 5.31 MM [.209 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58A, RG 58 Strain Relief Accessory Type : Ferrule
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 5.31 MM [.209 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58A, RG 58 Strain Relief Accessory Type : Ferrule
Body Features
Primary Product Material : Copper
Primary Product Plating Material : Silver
Dimensions
Compatible Insulation Diameter Range : 5.31 MM [.209 INCH ]
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Compatible With RF Cable Type : RG 58B, RG 58C, RG 58A, RG 58