TE Connectivity Connector Strain Relief T3229160102-000

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 1 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 1 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3229160102-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3229160102-000
Connector Strain Relief T3229160102-000
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 1 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 1

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Grip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3229160102-000
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 520853-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details