TE Connectivity Connector Strain Relief 9-50427-1

Description
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 9-50427-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
9-50427-1
Connector Strain Relief 9-50427-1
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Brass, Copper
  • Primary Product Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 9-50427-1
Product Name Connector Strain Relief
Material Brass, Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Connector Strain Relief - 207774-4 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers