Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper
Dimensions Compatible Cable Diameter Range : 5.84 - 7.11 MM [.23 - .28 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 2, 3, 4 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper
Dimensions Compatible Cable Diameter Range : 5.84 - 7.11 MM [.23 - .28 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 2, 3, 4 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper
Dimensions Compatible Cable Diameter Range : 5.84 - 7.11 MM [.23 - .28 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 2, 3, 4 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Tin over Copper
Dimensions
Compatible Cable Diameter Range : 5.84 - 7.11 MM [.23 - .28 INCH ]
Operation/Application
Compatible With Connector Shell Size : 2, 3, 4
Shielded : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]