TE Connectivity Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity 640718-1

Description
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:15 Position Matrix Cap Housings; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:15Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:15 Position Matrix Cap Housings; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:15Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity - 90F4820 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity
90F4820
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity 90F4820
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:15 Position Matrix Cap Housings; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:15Contacts RoHS Compliant: Yes

STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:15 Position Matrix Cap Housings; No. of Positions:15Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:15Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4820
Product Name Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details