TE Connectivity Split Band Ring Size 18, 22.35Mm; Connector Shell Size Amp Te Connectivity M85049/93-18

Description
SPLIT BAND RING SIZE 18, 22.35MM; Connector Shell Size:18; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet
Description
SPLIT BAND RING SIZE 18, 22.35MM; Connector Shell Size:18; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Band Ring Size 18, 22.35Mm; Connector Shell Size Amp Te Connectivity - 02AH6714 - Newark, An Avnet Company
Chicago, IL, United States
Split Band Ring Size 18, 22.35Mm; Connector Shell Size Amp Te Connectivity
02AH6714
Split Band Ring Size 18, 22.35Mm; Connector Shell Size Amp Te Connectivity 02AH6714
SPLIT BAND RING SIZE 18, 22.35MM; Connector Shell Size:18; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

SPLIT BAND RING SIZE 18, 22.35MM; Connector Shell Size:18; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 02AH6714
Product Name Split Band Ring Size 18, 22.35Mm; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200224 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.839 inch (21.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5206471-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824820 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details