TE Connectivity Boot, Santoprene, Series 200, 6.35Mm; Accessory Type Deutsch Te Connectivity 6810-207-2001-2-250

Description
BOOT, SANTOPRENE, SERIES 200, 6.35MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions ; Strain Relief Material:Thermoplast ic; Product Range:IMC 100 Series RoHS Compliant: Yes
Datasheet
Description
BOOT, SANTOPRENE, SERIES 200, 6.35MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions ; Strain Relief Material:Thermoplast ic; Product Range:IMC 100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, Santoprene, Series 200, 6.35Mm; Accessory Type Deutsch Te Connectivity - 76T3307 - Newark, An Avnet Company
Chicago, IL, United States
Boot, Santoprene, Series 200, 6.35Mm; Accessory Type Deutsch Te Connectivity
76T3307
Boot, Santoprene, Series 200, 6.35Mm; Accessory Type Deutsch Te Connectivity 76T3307
BOOT, SANTOPRENE, SERIES 200, 6.35MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions ; Strain Relief Material:Thermoplast ic; Product Range:IMC 100 Series RoHS Compliant: Yes

BOOT, SANTOPRENE, SERIES 200, 6.35MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions; Strain Relief Material:Thermoplastic; Product Range:IMC 100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 76T3307
Product Name Boot, Santoprene, Series 200, 6.35Mm; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182655-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074539 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details