TE Connectivity Cable Clips & Clamps 965786-1

Description
TE Connectivity 965786-1 Cable Clamp
Request a Quote Datasheet
Description
TE Connectivity 965786-1 Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 3957498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
3957498
Cable Clips & Clamps 3957498
TE Connectivity 965786-1 Cable Clamp

TE Connectivity 965786-1 Cable Clamp

Supplier's Site
Cable Exit W/ Strain Relief, 180Deg, Pa; Connector Shell Size Amp Te Connectivity - 19J7071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Exit W/ Strain Relief, 180Deg, Pa; Connector Shell Size Amp Te Connectivity
19J7071
Cable Exit W/ Strain Relief, 180Deg, Pa; Connector Shell Size Amp Te Connectivity 19J7071
CABLE EXIT W/ STRAIN RELIEF, 180DEG, PA; Connector Shell Size:-; Cable Diameter Max:11.2mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes

CABLE EXIT W/ STRAIN RELIEF, 180DEG, PA; Connector Shell Size:-; Cable Diameter Max:11.2mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire and Cable Clips Strain Reliefs
Product Number 3957498 19J7071
Product Name Cable Clips & Clamps Cable Exit W/ Strain Relief, 180Deg, Pa; Connector Shell Size Amp Te Connectivity
Type Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black - 70074443 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.335 inch (59.3 mm)
View Details