TE Connectivity Connector Strain Relief T3229160201-000

Description
Body Features Primary Product Material : PA Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : PA Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3229160201-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3229160201-000
Connector Strain Relief T3229160201-000
Body Features Primary Product Material : PA Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : PA

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Thread Size : PG16

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3229160201-000
Product Name Connector Strain Relief
Material PA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201847-1 - TE Connectivity
Specs
Material Stainless Steel
Length 3.3 inch (83.74 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745175-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details