TE Connectivity Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity 643030-4

Description
STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity - 94B1185 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity
94B1185
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity 94B1185
STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 94B1185
Product Name Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details