Body Features Primary Product Material : Steel
Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 8.89 MM [.35 INCH ]
Industry Standards Compatible With Approved Standards Products : 85049/128-4
Product Type Features Strain Relief Accessory Type : Band Strap
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Steel
Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 8.89 MM [.35 INCH ]
Industry Standards Compatible With Approved Standards Products : 85049/128-4
Product Type Features Strain Relief Accessory Type : Band Strap
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Steel
Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 8.89 MM [.35 INCH ]
Industry Standards Compatible With Approved Standards Products : 85049/128-4
Product Type Features Strain Relief Accessory Type : Band Strap
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Steel
Dimensions
Product Length : 362 MM [14.25 INCH ]
Product Width : 8.89 MM [.35 INCH ]
Industry Standards
Compatible With Approved Standards Products : 85049/128-4
Product Type Features
Strain Relief Accessory Type : Band Strap
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]