Body Features Primary Product Material : Nickel - Titanium Alloy
Configuration Features Braid Type : 36 Double, 30 Single, 34 Double, 32 Single
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Tinel Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Nickel - Titanium Alloy
Configuration Features Braid Type : 36 Double, 30 Single, 34 Double, 32 Single
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Tinel Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Nickel - Titanium Alloy
Configuration Features Braid Type : 36 Double, 30 Single, 34 Double, 32 Single
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Tinel Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Nickel - Titanium Alloy
Configuration Features
Braid Type : 36 Double, 30 Single, 34 Double, 32 Single
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Tinel Lock Ring
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]