TE Connectivity Connector Strain Relief 745508-1

Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 9.91 - 10.92 MM  [.39 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 4, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 9.91 - 10.92 MM  [.39 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 4, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 745508-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
745508-1
Connector Strain Relief 745508-1
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 9.91 - 10.92 MM  [.39 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 4, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Compatible Cable Diameter Range : 9.91 - 10.92 MM  [.39 - .43 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 2, 4, 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Split Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 745508-1
Product Name Connector Strain Relief
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-7 - TE Connectivity
Specs
Material PVC
Length 1.18 inch (29.97 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1996544-1 - TE Connectivity
Specs
Material Aluminum Alloy
View Details
Connector Strain Relief - 1-446556-5 - TE Connectivity
Specs
Material Copper
Length 0.4000 inch (10.16 mm)
View Details