TE Connectivity Connector Strain Relief T3209131211-000

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG13.5 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG13.5 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3209131211-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3209131211-000
Connector Strain Relief T3209131211-000
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG13.5 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6

Industry Standards


  • IP Rating : IP68
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Thread Size : PG13.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3209131211-000
Product Name Connector Strain Relief
Material PA 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-745508-1 - TE Connectivity
Specs
Material Aluminum
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-206138-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 1-2308348-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2-747580-3 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details