Body Features Primary Product Color : Natural Primary Product Material : Polyethermide
Dimensions Product Length : 22.35 MM [.88 INCH ]
Other Entry Size Code : 10
Packaging Features Packaging Method : Pack Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide
Dimensions Product Length : 22.35 MM [.88 INCH ]
Other Entry Size Code : 10
Packaging Features Packaging Method : Pack Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide
Dimensions Product Length : 22.35 MM [.88 INCH ]
Other Entry Size Code : 10
Packaging Features Packaging Method : Pack Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : Polyethermide
Dimensions
Product Length : 22.35 MM [.88 INCH ]
Other
Entry Size Code : 10
Packaging Features
Packaging Method : Pack
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]