TE Connectivity Band Strap, Size 7; Connector Shell Size Raychem Te Connectivity M85049/128-7

Description
BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 7; Connector Shell Size Raychem Te Connectivity - 29X7519 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 7; Connector Shell Size Raychem Te Connectivity
29X7519
Band Strap, Size 7; Connector Shell Size Raychem Te Connectivity 29X7519
BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes

BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29X7519
Product Name Band Strap, Size 7; Connector Shell Size Raychem Te Connectivity
Length 8.13 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820590 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details