TE Connectivity Connector Strain Relief 9-221132-4

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .5 Packaging Features Packaging Method : Package Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .5 Packaging Features Packaging Method : Package Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 9-221132-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
9-221132-4
Connector Strain Relief 9-221132-4
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .5 Packaging Features Packaging Method : Package Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .5

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 9-221132-4
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products