TE Connectivity Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity R85049/88-15Z03

Description
CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:14.3mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity - 40Y0923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity
40Y0923
Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity 40Y0923
CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:14.3mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:14.3mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0923
Product Name Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
EMC Shield Clamps for TS35 Rails, Pluggable- with or without Integrated Strain Relief - 36229 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Shield bracket: Mild steel, galvanically zinc plated Snap foot: Spring steel
Length 1.71 inch (43.4 mm)
View Details