Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper
Dimensions Compatible Cable Diameter Range : 8.13 - 9.4 MM [.32 - .37 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 2, 1, 5 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper
Dimensions Compatible Cable Diameter Range : 8.13 - 9.4 MM [.32 - .37 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 2, 1, 5 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper
Dimensions Compatible Cable Diameter Range : 8.13 - 9.4 MM [.32 - .37 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 2, 1, 5 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Tin over Copper
Dimensions
Compatible Cable Diameter Range : 8.13 - 9.4 MM [.32 - .37 INCH ]
Operation/Application
Compatible With Connector Shell Size : 2, 1, 5
Shielded : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]