BRAID TAIL SWEPT ELBOW BACKSHELL/19.05MM; Connector Shell Size:19; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 95AJ7035 |
| Product Name | Braid Tail Swept Elbow Backshell/19.05Mm; Connector Shell Size Polamco Te Connectivity |