Body Features Primary Product Color : Black Primary Product Material : PVC
Housing Features Body Orientation : Horizontal
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Compatible With Connector Shell Size : 1, 2
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Grommet
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PVC
Housing Features Body Orientation : Horizontal
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Compatible With Connector Shell Size : 1, 2
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Grommet
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PVC
Housing Features Body Orientation : Horizontal
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Compatible With Connector Shell Size : 1, 2
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Grommet
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PVC
Housing Features
Body Orientation : Horizontal
Industry Standards
UL Flammability Rating : UL 94V-0
Operation/Application
Compatible With Connector Shell Size : 1, 2
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Grommet
Usage Conditions
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]