TE Connectivity Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity 70A3-16-10-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:16; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:16; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7000 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity
95AJ7000
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity 95AJ7000
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:16; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:16; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7000
Product Name Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Flex - 85820370 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308350-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details