TE Connectivity Connector Strain Relief T3135360101-000

Description
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3135360101-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3135360101-000
Connector Strain Relief T3135360101-000
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Clamp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3135360101-000
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748677-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 206138-8 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Rectangular Boots & Strain Relief - 446450-2 - TE Connectivity
Specs
Material Silicone Rubber
View Details