TE Connectivity Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity 640713-1

Description
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity - 90F4807 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity
90F4807
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity 90F4807
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site
Strain Relief, Strain Relief, Amp Universal Mate-N-Lok Series Connectors, 2, Nylon (Polyamide) Rohs Compliant Amp Te Connectivity - 52R4254 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Strain Relief, Amp Universal Mate-N-Lok Series Connectors, 2, Nylon (Polyamide) Rohs Compliant Amp Te Connectivity
52R4254
Strain Relief, Strain Relief, Amp Universal Mate-N-Lok Series Connectors, 2, Nylon (Polyamide) Rohs Compliant Amp Te Connectivity 52R4254
Strain Relief, Strain Relief, AMP Universal MATE-N-LOK Series Connectors, 2, Nylon (Polyamide) RoHS Compliant: Yes

Strain Relief, Strain Relief, AMP Universal MATE-N-LOK Series Connectors, 2, Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4807
Product Name Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 9 to 18 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074447 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5748677-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824760 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details